Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.23
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$26.51
|
21
in stock
|
Buy Now | |
element14
from US$34.49
|
21
in stock
|
Buy Now | |
RS Americas
from US$14.41
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$15.19
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$2.00
|
-
|
Buy Now | |
Sager
from US$1.43
|
-
|
Buy Now |
Spacer Type | Hex |
---|---|
Spacer Material | Nylon (Polyamide) |
Outer Diameter | 6.35mm |
Inner Diameter | - |
Overall Length | 9.53mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Thread Size - Imperial | 4-40 |
Spacer, Hex Nylon 6.35Mm X 9.53Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Fastener Material | Stainless Steel |
Screw Head Style | Round Head Slotted |
Screw Length | 15.062mm |
Thread Size - Imperial | 6-32 |
Screw, Captive Panel | Carlton-Bates |
Screws & Fasteners 6-32 .593 CAP SCRW | Sager |
Where can I find additional details, specifications and documents for a 2416?
Additional datasheets, footprints and schematics for 2416 are listed on our Part Details page. You can also find images and similar parts to 2416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2416 fall under?
The 2416 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 2416 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2416 you can contact the distributor directly for product support, shipping queries etc.
Is the 2416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2416 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 2416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2416 often in real-time on the comparison pages.
What if I can't find stock of 2416?
You can fill out our help required form which you can use to request a quote for 2416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.