Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Taper Type | - |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | - |
Key Type | - |
Chuck Capacity Max | 6.5mm |
Product Range | - |
Drill Chuck, 0.5-6.5Mm, 10000Rpm | Newark Electronics |
DRILL CHUCK, 0.5-6.5MM, 10000RPM | element14 |
Where can I find additional details, specifications and documents for a 24152?
Additional datasheets, footprints and schematics for 24152 are listed on our Part Details page. You can also find images and similar parts to 24152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24152 fall under?
The 24152 is listed under Tools & Maintenance > Power Tools > Drills & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 24152 when available in the Drills & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24152 you can contact the distributor directly for product support, shipping queries etc.
Is the 24152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24152 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 24152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24152 often in real-time on the comparison pages.
What if I can't find stock of 24152?
You can fill out our help required form which you can use to request a quote for 24152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.