Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$86.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$95.94
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$87.99
|
14
in stock
|
Buy Now | |
element14
from US$98.60
|
14
in stock
|
Buy Now | |
Farnell
from US$87.32
|
14
in stock
|
Buy Now | |
RS Americas
from US$98.41
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$99.68
|
-
|
Buy Now | |
Distrelec
from US$86.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plier Style | Needle Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 127mm |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Jaw Type | Smooth |
Erem Series 2400 MagicSense 2411PD 146mm Serrated Needle Nose Pliers | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Plier Style | Needle Nose |
---|---|
Overall Length | 5" |
Product Range | 2400 Series |
Body Material | Steel |
Handle Colour | Blue |
Jaw Length | 1.25" |
RoHS Compliant | NA |
Plier, Snipe Nose, Serrated, 146Mm | Newark Electronics |
PLIER, SNIPE NOSE, SERRATED, 146MM | element14 |
PLIER 5'' FINE PNT, NEELE NOSE, ERGO | RS |
Weller Erem Pliers with Rounded Serrated Jaws, Snipe Nose Pliers, Snipe Nose, 146mm | Distrelec |
Erem/ Nadelhalbzange geriffelt | Boersig |
Where can I find additional details, specifications and documents for a 2411PD?
Additional datasheets, footprints and schematics for 2411PD are listed on our Part Details page. You can also find images and similar parts to 2411PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2411PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2411PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2411PD fall under?
The 2411PD is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2411PD when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2411PD you can contact the distributor directly for product support, shipping queries etc.
Is the 2411PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2411PD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 2411PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2411PD often in real-time on the comparison pages.
What if I can't find stock of 2411PD?
You can fill out our help required form which you can use to request a quote for 2411PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.