Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2411-001-2405-M,
2411-001-2405-MS, ZPF000000000131783, 2411-001-2405-AS |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
320
in stock
|
Buy Now | |
TE Store
from US$0.92
|
90,244
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
9,658
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
8,704
in stock
|
Buy Now | |
element14
from US$2.43
|
6,909
in stock
|
Buy Now | |
Farnell
from US$2.20
|
6,909
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
3,872
in stock
|
Buy Now | |
Rapid Electronics
from US$2.05
|
2,383
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
2,383
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
2,383
in stock
|
Buy Now | |
RS Americas
from US$2.12
|
1,687
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.56
|
1,200
in stock
|
Buy Now | |
Boersig
from US$1.43
|
409
in stock
|
Buy Now | |
Conrad
from US$3.16
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
-
|
958
in stock
|
Buy Now |
Color | Black |
---|---|
Material | Other |
UL Flammability Rating | None |
Serviceable | Yes |
Accessory Type | Other |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PANEL NUT, SIZE 24, HDP Automotive Connector Accessory Type: Nut Primary Product Material: PA GF Primary Product Color: Black Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Nut PA GF | Lockwashers And Panel Nuts For Deutsch Hdp20 | Part Number: 2411-001-2405 | Internal Number: 2411-001-2405 | Alias Number: 2411-001-2405-AS | Black | TE Connectivity | TE Store |
Panel Nut, Hdp, Shell Sz 24, Hdp20 Connectors | Newark Electronics |
PANEL NUT, HDP, SHELL SIZE 24 | element14 |
Black Panel Nut for Deutsch ICT Series | Future Electronics |
Automotive Connectors PANEL NUT | Rapid Electronics |
TE Connectivity Nut Hex 1 11/16-18 UNEF-THD 47.63mm-A/F 6.35mm-THK Plastic Black Plastic Automotive | Distrelec |
Panel Nut Electrical Connector Size 24 | TE Connectivity 2411-001-2405 | RS Americas |
Panel Nut Receptacle Black | Dalroad Norslo |
HDP Panel Nut Shell size 24 | RS |
Connection angle: 180 ° | Conrad |
Connector Accessory, Size 24, Panel Nut, Deutsch's HDP20 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2411-001-2405?
Additional datasheets, footprints and schematics for 2411-001-2405 are listed on our Part Details page. You can also find images and similar parts to 2411-001-2405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2411-001-2405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2411-001-2405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2411-001-2405 fall under?
The 2411-001-2405 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2411-001-2405 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2411-001-2405 you can contact the distributor directly for product support, shipping queries etc.
Is the 2411-001-2405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2411-001-2405 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2411-001-2405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2411-001-2405 often in real-time on the comparison pages.
What if I can't find stock of 2411-001-2405?
You can fill out our help required form which you can use to request a quote for 2411-001-2405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.