2410SB-05W-B30-B00 Fans & Blowers by NMB Technologies Corporation

FAN, AXIAL, 60MM X 60MM X 25MM, 24VDC, 40mA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.61

Distributor Stock
Logo for Farnell
Farnell
from US$8.60
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.61
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Flow Rate - Imperial 16.9cu.ft/min
Flow Rate - Metric 0.48m³/min
Noise Rating 22.5dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Fan, Axial, 60Mm X 60Mm X 25Mm, 24Vdc, 40Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2410SB-05W-B30-B00?

Additional datasheets, footprints and schematics for 2410SB-05W-B30-B00 are listed on our Part Details page. You can also find images and similar parts to 2410SB-05W-B30-B00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2410SB-05W-B30-B00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2410SB-05W-B30-B00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2410SB-05W-B30-B00 fall under?

The 2410SB-05W-B30-B00 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 2410SB-05W-B30-B00 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2410SB-05W-B30-B00 you can contact the distributor directly for product support, shipping queries etc.

Is the 2410SB-05W-B30-B00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2410SB-05W-B30-B00 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 2410SB-05W-B30-B00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2410SB-05W-B30-B00 often in real-time on the comparison pages.

What if I can't find stock of 2410SB-05W-B30-B00?

You can fill out our help required form which you can use to request a quote for 2410SB-05W-B30-B00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay