Status: | Unknown |
---|---|
Series: | 2410SA Series |
RoHS: | Compliant |
Time Min | 0.1s |
---|---|
Time Max | 1024h |
Product Range | 2410SA Series |
Contact Configuration | DPDT |
Contact Current | 12A |
Relay Mounting | Socket |
Contact Voltage VAC | 125V |
Supply Voltage | 115VAC |
RoHS Compliant | Yes |
Timer, On Delay, 0.1s-1024h, E-Mech, Ctrl-V 120AC, DPDT, 12A@125VAC, 8 Pin Octal | Artisan Controls 2410SA-8 | RS Americas |
Time Delay Relay, Dpdt, 1024H | Newark Electronics |
Where can I find additional details, specifications and documents for a 2410SA-8?
Additional datasheets, footprints and schematics for 2410SA-8 are listed on our Part Details page. You can also find images and similar parts to 2410SA-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2410SA-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2410SA-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2410SA-8 fall under?
The 2410SA-8 is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 2410SA-8 when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2410SA-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2410SA-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2410SA-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 2410SA-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2410SA-8 often in real-time on the comparison pages.
What if I can't find stock of 2410SA-8?
You can fill out our help required form which you can use to request a quote for 2410SA-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.