Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.02
|
8
in stock
|
Buy Now | |
Distrelec
from US$28.46
|
563
in stock
|
Buy Now | |
Conrad
from US$35.80
|
218
in stock
|
Buy Now | |
SOS electronic
from US$23.42
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$26.96
|
8
in stock
|
Buy Now | |
element14
from US$22.57
|
8
in stock
|
Buy Now | |
RS Americas
from US$25.28
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPDT-1NO / 1NC |
Switch Operation | Off-(On) |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
External Height | 184mm |
External Width | 102mm |
External Depth | 46mm |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | VDE |
External Length / Height | 184mm |
Material | Polyamide |
Operating Force | 31N |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Marquardt Foot Operated Switch | Distrelec |
Stable and skid-proof thermoplastic housing with rubber feet. | Conrad |
Foot Switch 1-(1) SPDT 6(2,5)A 250VAC Black Screw Terminal 3xM3 | SOS electronic |
Switch, Changer, 1 Contact | Newark Electronics |
SWITCH, CHANGER, 1 CONTACT | element14 |
Switch, Foot, SPDT, momentary, 6A, 250VAC, M3, 3 Terminals, Socket | Marquardt Switches 2410.0401 | RS Americas |
Where can I find additional details, specifications and documents for a 2410.0401?
Additional datasheets, footprints and schematics for 2410.0401 are listed on our Part Details page. You can also find images and similar parts to 2410.0401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2410.0401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2410.0401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2410.0401 fall under?
The 2410.0401 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2410.0401 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2410.0401 you can contact the distributor directly for product support, shipping queries etc.
Is the 2410.0401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2410.0401 have stock available?
Authorised distributors including Distrelec, Conrad, SOS electronic, Newark Electronics and element14 have stock available or on a lead time for 2410.0401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2410.0401 often in real-time on the comparison pages.
What if I can't find stock of 2410.0401?
You can fill out our help required form which you can use to request a quote for 2410.0401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.