Status: | Unknown |
---|---|
Series: | DC Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 3A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | DC Series |
SVHC | No SVHC (27-Jun-2018) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
I2t | 30s |
Isolation Voltage | 4kV |
Leakage Current | 5mA |
Load Current RMS Max | 3A |
Operating Current DC | 3A |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 24V AC to 280V AC |
Output Type | SCR |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Single Cycle Surge Current | 85A |
Ssr, 3A, 240Vac | Newark Electronics |
SSR, 3A, 240VAC | element14 |
Relay, 3 A (Nom.), Solid State, 3 VDC (Pick-UP), 1 VDC (Drop-Out), Panel Mount | Opto 22 240D3 | RS Americas |
SSR Series 240 VAC 3 A Zero Cross DC Control Chassis Mount Solid State Relay | Future Electronics |
Where can I find additional details, specifications and documents for a 240D3?
Additional datasheets, footprints and schematics for 240D3 are listed on our Part Details page. You can also find images and similar parts to 240D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 240D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 240D3 fall under?
The 240D3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 240D3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 240D3 you can contact the distributor directly for product support, shipping queries etc.
Is the 240D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 240D3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 240D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 240D3 often in real-time on the comparison pages.
What if I can't find stock of 240D3?
You can fill out our help required form which you can use to request a quote for 240D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.