Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Overall Length | 25.4mm |
Body Diameter | 0.25" |
Colour | Natural |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 2408?
Additional datasheets, footprints and schematics for 2408 are listed on our Part Details page. You can also find images and similar parts to 2408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2408 you can contact the distributor directly for product support, shipping queries etc.
Is the 2408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2408 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 2408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2408 often in real-time on the comparison pages.
What if I can't find stock of 2408?
You can fill out our help required form which you can use to request a quote for 2408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.