Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$147.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$147.43
|
No stock
|
Buy Now |
Supply Voltage Max | 120V |
---|---|
Panel Cutout Diameter | 56.39mm |
Power Consumption | 3W |
RoHS Compliant | NA |
Digital Time Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 240711AAAD?
Additional datasheets, footprints and schematics for 240711AAAD are listed on our Part Details page. You can also find images and similar parts to 240711AAAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 240711AAAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240711AAAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 240711AAAD fall under?
The 240711AAAD is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 240711AAAD when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 240711AAAD you can contact the distributor directly for product support, shipping queries etc.
Is the 240711AAAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 240711AAAD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 240711AAAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 240711AAAD often in real-time on the comparison pages.
What if I can't find stock of 240711AAAD?
You can fill out our help required form which you can use to request a quote for 240711AAAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.