Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 15mm |
Flow Rate - Imperial | 18.3cu.ft/min |
Flow Rate - Metric | 0.52m³/min |
Noise Rating | 34dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Fan, Axial, Ball, 60Mm X 15Mm, 24V, 0.1A | Newark Electronics |
Where can I find additional details, specifications and documents for a 2406KL-05W-B59-L00?
Additional datasheets, footprints and schematics for 2406KL-05W-B59-L00 are listed on our Part Details page. You can also find images and similar parts to 2406KL-05W-B59-L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2406KL-05W-B59-L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2406KL-05W-B59-L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2406KL-05W-B59-L00 fall under?
The 2406KL-05W-B59-L00 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 2406KL-05W-B59-L00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2406KL-05W-B59-L00 you can contact the distributor directly for product support, shipping queries etc.
Is the 2406KL-05W-B59-L00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2406KL-05W-B59-L00 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2406KL-05W-B59-L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2406KL-05W-B59-L00 often in real-time on the comparison pages.
What if I can't find stock of 2406KL-05W-B59-L00?
You can fill out our help required form which you can use to request a quote for 2406KL-05W-B59-L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.