Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$93.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$104.42
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$110.00
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$108.48
|
-
|
Buy Now | |
RS Americas
from US$115.16
|
-
|
Buy Now | |
element14
from US$107.21
|
-
|
Buy Now | |
Distrelec
from US$93.62
|
-
|
Buy Now | |
Farnell
from US$94.73
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cutter Type | Angled |
---|---|
Overall Length | 127mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1.3mm |
Cutting Edge Hardness | - |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Erem Series 2400 MagicSense 2403E 130mm Angled Wide Head Tip Cutter - Flush | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Cutter Type | Angled |
---|---|
Overall Length | 127mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1.3mm |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
RoHS Compliant | NA |
Angled Flush Tip Cutter, 130Mm | Newark Electronics |
CUTTER OBLIQUE NIPPER, FF, ERGO | RS |
Weller Erem Precision Tip Cutters with Angled Head, Flush, 130mm | Distrelec |
Spitzschneider 2403E | Boersig |
Where can I find additional details, specifications and documents for a 2403E?
Additional datasheets, footprints and schematics for 2403E are listed on our Part Details page. You can also find images and similar parts to 2403E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2403E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2403E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2403E fall under?
The 2403E is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2403E when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2403E you can contact the distributor directly for product support, shipping queries etc.
Is the 2403E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2403E have stock available?
Authorised distributors including Newark Electronics, RS, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for 2403E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2403E often in real-time on the comparison pages.
What if I can't find stock of 2403E?
You can fill out our help required form which you can use to request a quote for 2403E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.