Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
The Analog Discovery Studio MTE (Measurement and Test Equipment) cables are the same MTE cables that ship with the Analog Discovery Studio. This set of six cables features male-terminated flywires are perfect for connecting signals to circuits on the Breadboard Canvas.
The Power Supply MTE cable is a keyed 2x3 cable that provides access to the ±12V (red, white), variable supplies (red, white), and ground (Black). The channel one oscilloscope MTE cable is used for making differential measurements and is a 2x1 cable with a connection for the positive (orange) and negative (orange/white) oscilloscope channels. The channel two oscilloscope MTE cable is used for making differential measurements and is a 2x1 cable with a connection for the positive (blue) and negative (blue/white) oscilloscope channels. The channel one waveform generator MTE cable is a 2x1 cable and provides access to channel one of the waveform generator and ground. The channel two waveform generator MTE cable is a 2x1 cable and provides access to channel two of the waveform generator and ground. The Digital MTE connector is a 2x10 cable and provides access to the two triggers (grey and grey/white), two grounds (black), and 16 Digital I/O (pink, green, purple, brown, pink/white, green/white, purple/white, brown/white... repeated).
Note: The oscilloscope and waveform generator can also be accessed via BNC connectors for single-ended measurements.
Prices starting from US$19.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.70
|
1
in stock
|
Buy Now | |
Digilent
from US$19.99
|
77
in stock
|
Buy Now | |
Welectron
from US$21.51
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$23.46
|
-
|
Buy Now | |
Jameco Electronics
from US$21.95
|
-
|
Buy Now | |
element14
from US$26.20
|
-
|
Buy Now | |
Distrelec
from US$20.63
|
-
|
Buy Now | |
Farnell
from US$20.67
|
-
|
Buy Now |
Digilent Analog Discovery Studio MTE-Kabel | Welectron |
Digilent,240-140,Analog Discovery Studio | RS |
Mte Cable, Analog Discovery Studio Rohs Compliant: Yes |Digilent 240-140 | Newark Electronics |
MTE CABLE, ANALOG DISCOVERY STUDIO | element14 |
Digilent MTE Cables for Analog Discovery Studio | Distrelec |
Where can I find additional details, specifications and documents for a 240-140?
Additional datasheets, footprints and schematics for 240-140 are listed on our Part Details page. You can also find images and similar parts to 240-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 240-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 240-140 fall under?
The 240-140 is listed under Digilent Parts.
Can I view similar or alternative parts?
You can view similar parts to 240-140 when available in the Digilent Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 240-140 you can contact the distributor directly for product support, shipping queries etc.
Is the 240-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 240-140 have stock available?
Authorised distributors including Digilent, Welectron, RS, Newark Electronics and Jameco Electronics have stock available or on a lead time for 240-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 240-140 often in real-time on the comparison pages.
What if I can't find stock of 240-140?
You can fill out our help required form which you can use to request a quote for 240-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.