Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$6,908.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6,908.36
|
No stock
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 20W |
Source Voltage Range | 200mV to 200V |
Source Current Range | 1µA to 1A |
Resistance Measurement Range | 0.2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (20-Jun-2016) |
Plug Type | EU SWISS UK |
Where can I find additional details, specifications and documents for a 2400-C?
Additional datasheets, footprints and schematics for 2400-C are listed on our Part Details page. You can also find images and similar parts to 2400-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2400-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2400-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2400-C fall under?
The 2400-C is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2400-C when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2400-C you can contact the distributor directly for product support, shipping queries etc.
Is the 2400-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2400-C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2400-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2400-C often in real-time on the comparison pages.
What if I can't find stock of 2400-C?
You can fill out our help required form which you can use to request a quote for 2400-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.