Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Digilent Zybo Dev & Eval Boards |
Kit Contents | SDSoC Zynq Development Voucher USB Micro Cable 5V Power Supply 8GB micoSD Card With Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Design Suite |
Features | Xilinx Vivado Design Suite Voucher 8GB micoSD Card MicroUSB 5V |
DESIGN SUITE VOUCHER, 8GB MICROSD | element14 |
Design Suite Voucher, 8Gb Microsd | Newark Electronics |
Where can I find additional details, specifications and documents for a 240-067?
Additional datasheets, footprints and schematics for 240-067 are listed on our Part Details page. You can also find images and similar parts to 240-067 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 240-067 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240-067 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 240-067 fall under?
The 240-067 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 240-067 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 240-067 you can contact the distributor directly for product support, shipping queries etc.
Is the 240-067 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 240-067 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Jameco Electronics have stock available or on a lead time for 240-067.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 240-067 often in real-time on the comparison pages.
What if I can't find stock of 240-067?
You can fill out our help required form which you can use to request a quote for 240-067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.