Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Note: We have a new version of the kit in stock! Some of the components have changed from the previous Analog Parts Kit. the list of components can be found here, and below.
The Analog Parts Kit contains a large selection of components perfect for creating a wide variety of useful circuits and devices. Featuring components from Analog Devices®, the kit includes transistors, resistors, capacitors, diodes, sensors, and a variety of useful ICs including op-amps, convertors, and regulators. Finally, the kit also comes with an assortment of lead wires, a solderless breadboard, and a screwdriver.
Note:
Students & Educators: We no longer provide coupon codes to students and professors for bundling with the Analog Discovery; however, we now offer this kit pre-bundled with the Analog Discovery 2. For more information, please check out the Analog Discovery 2 Student Bundle.
Image | Part Number | Description | Link |
AD22151* | Magnetic Field Sensor | AD22151 | |
AD5626* | 12-Bit Digital to Analog Converter | AD5626 | |
AD7920* | 12-Bit Analog to Digital Converter | AD7920 | |
AD8210* | Current Shunt Monitor | AD8210 | |
AD8226* | Instrumentation Amplifier | AD8226 | |
AD8542* | CMOS Rail to Rail Op Amp | AD8542 | |
ADP3300 | 3.3V, 50mA Linear Regulator(LDO) | ADP3300 | |
ADTL082* | JFET Op-Amp | ADTL082 | |
ADXL327 | 3-Axis Low-G Accelerometer | ADXL327 | |
LT3092 | Programmable Current Source | LT3092 | |
LTC1541* | Microppower Amp, Comparator, & Reference | LTC1541 | |
LTM8067 | Isolated DC-DC Converter | LTM8067 | |
HPH1-0190 | Hexa-Path Transformer | HPH1-0190 | |
HPH1-1400 | Hexa-Path Transformer | HPH1-1400 | |
SJ-43515TS-SMT-TR | TRRS Microphone In | SJ-43515TS-SMT-TR | |
ZX62D-B-5PA8(30) | Micro USB Connector | ||
AD584 | Programmable Voltage Reference | AD584 | |
AD592 | Current Temperature Sensor | AD592 | |
AD654 | Voltage to Frequency Converter | AD654 | |
AD22100 | Voltage Temperature Sensor | AD22100 | |
AD8561 | Comparator | AD8561 | |
LT3080 | Adjustable 1.1A LDO | LT3080 | |
LTC1043 | Precision Switch-CAP Block | LTC1043 | |
LTC1054 | Switched-Capacitor Regulator | LTC1054 | |
LTC1485 | Differential Bus Transceiver | LTC1485 | |
OP27 | Low Noise, Precision Op Amp | OP27 | |
OP37 | Precision Op Amp | OP37 | |
OP97 | Low Noise, Precision Op Amp | OP97 | |
OP482 | High Speed JFET Op Amp | OP482 | |
OP484 | Precision Rail to Rail Op Amp | OP484 | |
TMP01 | Temperature Controller | TMP01 | |
SN74HC04N | Hex Inverter | SN74HC04N | |
SN74HC08N | Quad AND Gate | SN74HC08N | |
SN74HC32N | Quad OR Gate | SN74HC32N | |
SN74HC273N | Octal Flip Flop | SN74HC273N | |
Solderless Breadboard | Solderless Breadboard | ||
Jumper Wires | Male to Male Jumper Wires | ||
Screwdriver | Flathead Screwdriver | ||
Microphone | Microphone | ||
Speaker | 8-ohm Speaker | ||
QSC114 | Infrared Transistor T-1 | QSC114 | |
B57164K103J | 10kΩ Thermistor 5mm lead coated disk | B57164K103J | |
SQP10AJB-6R2 | 6.2Ω 10W Power Resistor Axial Cement Link | SQP10AJB-6R2 | |
3386C-1-502LF | Single Turn 5kΩ Potentiometer | Datasheet | |
3386C-1-103LF | Single Turn 10kΩ Potentiometer | ||
3386C-1-503LF | Single Turn 50kΩ Potentiometer | ||
2N3904 | NPN General Purpose Transistor TO-92 Link Marking: 2N3904 | 2N3904 | |
2N3906 | PNP General Purpose Transistor TO-92 Link Marking: 2N3906 | 2N3906 | |
IRF510 | N-Channel MOSFET 100V TO-220 Link Marking: IRF510 | IRF510 | |
TIP31CFS | NPN Epitaxial Transistor TO-220 Link Marking: TIP31 | TIP31CFS | |
TIP32CFS | PNP Epitaxial Transisitor TO-220 Link Marking: TIP32 | TIP32CFS | |
ZVN2110A | N-Channel Enhancement FET TO-92 Link Marking: ZVN211 | ZVN2110A | |
various LEDs (red, yellow, Green) | T-1 3/4 Link | ||
QED-123 | Infrared LED T-1 3/4 | QED-123 | |
QSD123 | Infrared Photo Transistor T-1 | QSD123 | |
1N3064 | Small Signal Diode DO-35 Link | 1N3064 | |
1N4001 | 50V General Purpose Rectifier DO-204 Link | 1N4001 | |
1N4735 | 6.2V (or 3.6V) Zener Diode DO-41 Link | 1N4735 | |
1N914 | Small Signal Diode DO-35 Link | 1N914 | |
OP999 | Photodiode T-1¾ | OP999 | |
|
| Datasheet |
*Please Note: All IC parts denoted with an asterisk (*) have a reverse pin orientation, as displayed in the image below. All other ICs not marked have standard pin orientation.
Digilent Parts Kit, Analog DevicesĀ® | Distrelec |
Digilent, 240-000 | RS |
Analog Parts Kit By Analog Devices : Companion Parts Kit For The Analog Discovery/Box Rohs Compliant: Yes |Digilent 240-000 | Newark Electronics |
KIT, ANALOG ACTIVE/PASSIVE COMPONENTS | element14 |
Where can I find additional details, specifications and documents for a 240-000?
Additional datasheets, footprints and schematics for 240-000 are listed on our Part Details page. You can also find images and similar parts to 240-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 240-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 240-000 fall under?
The 240-000 is listed under Digilent Parts.
Can I view similar or alternative parts?
You can view similar parts to 240-000 when available in the Digilent Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 240-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 240-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 240-000 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 240-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 240-000 often in real-time on the comparison pages.
What if I can't find stock of 240-000?
You can fill out our help required form which you can use to request a quote for 240-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.