Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC32MX460F512L |
Kit Application Type | Robotic |
Application Sub Type | - |
Core Architecture | MIPS |
Core Sub-Architecture | PIC32 |
Silicon Family Name | PIC32MX460Fxxxx |
Kit Contents | Development Board PIC32MX460F512L |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Extensive Line of Peripheral Modules Basic Experiments Through More Advanced Systems |
Dev Kit, Pic32M Mcu, Robotic Line Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 240-032?
Additional datasheets, footprints and schematics for 240-032 are listed on our Part Details page. You can also find images and similar parts to 240-032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 240-032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240-032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 240-032 fall under?
The 240-032 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to 240-032 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 240-032 you can contact the distributor directly for product support, shipping queries etc.
Is the 240-032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 240-032 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 240-032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 240-032 often in real-time on the comparison pages.
What if I can't find stock of 240-032?
You can fill out our help required form which you can use to request a quote for 240-032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.