Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Banana - 2mm |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Banana - 4mm |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Connector Type | Adaptor |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Current Rating | 10A |
Voltage Rating | 60V |
Adaptor, Test, 2Mm Plg-4Mm Skt, Blk | Newark Electronics |
ADAPTOR, TEST, 2MM PLG-4MM SKT, BLK | element14 |
Where can I find additional details, specifications and documents for a 24.0115-4?
Additional datasheets, footprints and schematics for 24.0115-4 are listed on our Part Details page. You can also find images and similar parts to 24.0115-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24.0115-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24.0115-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24.0115-4 fall under?
The 24.0115-4 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 24.0115-4 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24.0115-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 24.0115-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24.0115-4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 24.0115-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24.0115-4 often in real-time on the comparison pages.
What if I can't find stock of 24.0115-4?
You can fill out our help required form which you can use to request a quote for 24.0115-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.