Status: | Unknown |
---|---|
Series: | 23ESB Series |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.56
|
72
in stock
|
Buy Now | |
TE Store
from US$8.22
|
104
in stock
|
Buy Now | |
RS
from US$4.68
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$3.93
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$4.40
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
72
in stock
|
Buy Now | |
element14
from US$7.02
|
72
in stock
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now |
Track Resistance | 470kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | 23ESB Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 50mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 20.4mm |
External Length / Height | 10.7mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +70°C |
Panel Cutout Diameter | 9.6mm |
Proof Voltage | 1000V |
Resistance | 470kohm |
Resistor Element Material | Metal Foil |
Rotation Electrical Angle | 267° |
Rotation Mechanical Angle | 300° |
Terminal Resistance | 5ohm |
Termination Type | Solder |
Thread Size | 7.4 M9.5 |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 500V |
23E 470KB 6.35X50FL B7 CAT Resistance Value: 470K Ω Element Type: Carbon Film Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 470K Ω Carbon Film 20 % .4 W | Part Number: 23ESB474MMF50NF | Internal Number: 1624163-2 | TE Connectivity | TE Store |
23E 1turn carbon track pot,470K log 20mm | RS |
Potentiometers 470 KOhm 0.4W Carbon | Rapid Electronics |
Rotary Potentiometer, Spindle Operated, 23Esb Series, 470 Kohm, Logarithmic, 1, 200 Mw, Panel Rohs Compliant: Yes |Citec Te Connectivity 23ESB474MMF50NF | Newark Electronics |
POTENTIOMETER, LOG 470K | element14 |
Rotary Potentiometer, Carbon Element, 470 kOhm, 1Turn, Logarithmic, 400 mW, ± 20% | Avnet America |
Potentiometer Carbon Logorithmic Taper Rotary 470 kOhms Pwr 0.2W Type 23 Series | TE Connectivity 23ESB474MMF50NF | RS Americas |
Where can I find additional details, specifications and documents for a 23ESB474MMF50NF?
Additional datasheets, footprints and schematics for 23ESB474MMF50NF are listed on our Part Details page. You can also find images and similar parts to 23ESB474MMF50NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ESB474MMF50NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ESB474MMF50NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ESB474MMF50NF fall under?
The 23ESB474MMF50NF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23ESB474MMF50NF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ESB474MMF50NF you can contact the distributor directly for product support, shipping queries etc.
Is the 23ESB474MMF50NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ESB474MMF50NF have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 23ESB474MMF50NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ESB474MMF50NF often in real-time on the comparison pages.
What if I can't find stock of 23ESB474MMF50NF?
You can fill out our help required form which you can use to request a quote for 23ESB474MMF50NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.