Status: | Unknown |
---|---|
Series: | Model 23A |
RoHS: | Unknown |
Trimpot Type | Single Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 100kohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 1Turns |
Product Range | Model 23A |
RoHS Compliant | Yes |
Trimmer Potentiometer 100Kohm 1Turn Smd | Newark Electronics |
23 Series 4 mm Square 100 kOhm Surface Mount ▒20 % Single-Turn Potentiometer | Future Electronics |
Trimmer Resistors - SMD 4MM Squ 100K 10% Sealed | Sager |
Where can I find additional details, specifications and documents for a 23AR100KLFTR?
Additional datasheets, footprints and schematics for 23AR100KLFTR are listed on our Part Details page. You can also find images and similar parts to 23AR100KLFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23AR100KLFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23AR100KLFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23AR100KLFTR fall under?
The 23AR100KLFTR is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 23AR100KLFTR when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23AR100KLFTR you can contact the distributor directly for product support, shipping queries etc.
Is the 23AR100KLFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23AR100KLFTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Sager have stock available or on a lead time for 23AR100KLFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23AR100KLFTR often in real-time on the comparison pages.
What if I can't find stock of 23AR100KLFTR?
You can fill out our help required form which you can use to request a quote for 23AR100KLFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.