23A640T-I/SN by Microchip Technology

1.5-1.95V 64Kb SPI Serial SRAM


The Microchip Technology Inc. 23X640 are 64 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X640 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP.

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.62
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.15
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Max. Clock 16 MHz
Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V
8192 x 8-bit Organization
32-Byte Page
HOLD pin
Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode
Sequential Read/Write

Specifications

Density (Organization) 64 Kbits
Operating Voltage Min. (V) 1.5
Oper Voltage Max (V) 1.95
Max. Clock Freq. 16 MHz
Page Size (bytes) 32
Write Protected False
Data Retention (Years) 0
Bus Modes SPI
Battery Backup False
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tape and reel (3300)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.230303
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

64K SPI Bus Low-Power Serial SRAM 8 pin-SOIC (-40 to +85C) | Future Electronics
SRAM Chip Sync Single 1.8V 64K-Bit 8K x 8 32ns 8-Pin SOIC N T/R | Avnet America
64 Kb SERIAL LOW POWER SRAM | Microchip Technology
64K, 8K X 8 1.7V SERIAL SRAM, IND | Microchip Technology Inc. 23A640T-I/SN | RS Americas
64K, 8K X 8 1.7V SERIAL SRAM, IND | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 23A640T-I/SN?

Additional datasheets, footprints and schematics for 23A640T-I/SN are listed on our Part Details page. You can also find images and similar parts to 23A640T-I/SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 23A640T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23A640T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 23A640T-I/SN you can contact the distributor directly for product support, shipping queries etc.

Is the 23A640T-I/SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 23A640T-I/SN have stock available?

Authorised distributors including Future Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 23A640T-I/SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 23A640T-I/SN often in real-time on the comparison pages.

What if I can't find stock of 23A640T-I/SN?

You can fill out our help required form which you can use to request a quote for 23A640T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay