Status: | Unknown |
---|---|
Series: | 23EXA Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 400mW |
Resistance Tolerance | ± 10% |
Product Range | 23EXA Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | - |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating | 500V |
Rotary Potentiometer, Spindle Operated, 23Exa Series, 10 Kohm, Linear, 1, 400 Mw, Through Hole Rohs Compliant: Yes |Te Connectivity 23EXA103KMJ16N | Newark Electronics |
POTENTIOMETER, 10K, 10%, 21 DETENTS | element14 |
Where can I find additional details, specifications and documents for a 23EXA103KMJ16N?
Additional datasheets, footprints and schematics for 23EXA103KMJ16N are listed on our Part Details page. You can also find images and similar parts to 23EXA103KMJ16N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23EXA103KMJ16N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23EXA103KMJ16N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23EXA103KMJ16N fall under?
The 23EXA103KMJ16N is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23EXA103KMJ16N when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23EXA103KMJ16N you can contact the distributor directly for product support, shipping queries etc.
Is the 23EXA103KMJ16N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23EXA103KMJ16N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 23EXA103KMJ16N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23EXA103KMJ16N often in real-time on the comparison pages.
What if I can't find stock of 23EXA103KMJ16N?
You can fill out our help required form which you can use to request a quote for 23EXA103KMJ16N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.