Status: | Unknown |
---|---|
Series: | 23ESB Series |
RoHS: | Unknown |
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | 23ESB Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 50mm |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating | 500V |
POTENTIOMETER, 47K, LOG, DPST | element14 |
|Citec Te Connectivity 23ESB473MMF50AF | Newark Electronics |
Rotary Potentiometer, Carbon Element, 47 kOhm, 1Turn, Logarithmic, 400 mW, ± 20% | Avnet America |
Potentiometer Carbon Logorithmic Taper Rotary 25 kOhms Pwr 0.2W Type 23 Series | TE Connectivity 23ESB473MMF50AF | RS Americas |
Where can I find additional details, specifications and documents for a 23ESB473MMF50AF?
Additional datasheets, footprints and schematics for 23ESB473MMF50AF are listed on our Part Details page. You can also find images and similar parts to 23ESB473MMF50AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ESB473MMF50AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ESB473MMF50AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ESB473MMF50AF fall under?
The 23ESB473MMF50AF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23ESB473MMF50AF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ESB473MMF50AF you can contact the distributor directly for product support, shipping queries etc.
Is the 23ESB473MMF50AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ESB473MMF50AF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 23ESB473MMF50AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ESB473MMF50AF often in real-time on the comparison pages.
What if I can't find stock of 23ESB473MMF50AF?
You can fill out our help required form which you can use to request a quote for 23ESB473MMF50AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.