Status: | Unknown |
---|---|
Series: | 23ESA Series |
RoHS: | Unknown |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.79
|
213
in stock
|
Buy Now | |
Rapid Electronics
from US$6.20
|
474
in stock
|
Buy Now | |
Newark Electronics
from US$6.32
|
213
in stock
|
Buy Now | |
element14
from US$5.78
|
213
in stock
|
Buy Now | |
TE Store
from US$12.64
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$5.83
|
174
in stock
|
Buy Now | |
Avnet America
from US$4.65
|
-
|
Buy Now | |
RS Americas
from US$6.62
|
-
|
Buy Now |
Track Resistance | 1Mohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 400mW |
Resistance Tolerance | ± 20% |
Product Range | 23ESA Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 51mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 20.4mm |
Contact Voltage AC Max | 250V |
External Length / Height | 23mm |
Full Power Rating Temperature | 40°C |
Main Contact Current AC1 Max | 4A |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 1000kohm |
Resistor Element Material | Metal Foil |
Rotation Electrical Angle | 232° |
Rotation Mechanical Angle | 300° |
Termination Type | Solder |
Thread Size | 7.4 M9.5 |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
Potentiometers 23SE 1MA 6.35X50FL B7 CAT | Rapid Electronics |
Rotary Potentiometer, Spindle Operated, 23Esa Series, 1 Mohm, Linear, 1, 400 Mw, Panel Rohs Compliant: Yes |Citec Te Connectivity 23ESA105MMF50AF | Newark Electronics |
POTENTIOMETER, LIN 1M | element14 |
23SE 1MA 6.35X50FL B7 CAT Resistance Value: 1K Ω Element Type: Carbon Film Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 1K Ω Carbon Film 20 % .4 W | Part Number: 23ESA105MMF50AF | Internal Number: 1624204-2 | TE Connectivity | TE Store |
Rotary Potentiometer, Carbon Element, 1 MOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Potentiometer Carbon Linear Taper Rotary 1 MOhms Power 0.4W Type 23 Series | TE Connectivity 23ESA105MMF50AF | RS Americas |
Where can I find additional details, specifications and documents for a 23ESA105MMF50AF?
Additional datasheets, footprints and schematics for 23ESA105MMF50AF are listed on our Part Details page. You can also find images and similar parts to 23ESA105MMF50AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ESA105MMF50AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ESA105MMF50AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ESA105MMF50AF fall under?
The 23ESA105MMF50AF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23ESA105MMF50AF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ESA105MMF50AF you can contact the distributor directly for product support, shipping queries etc.
Is the 23ESA105MMF50AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ESA105MMF50AF have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 23ESA105MMF50AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ESA105MMF50AF often in real-time on the comparison pages.
What if I can't find stock of 23ESA105MMF50AF?
You can fill out our help required form which you can use to request a quote for 23ESA105MMF50AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.