Status: | Unknown |
---|---|
Series: | 2390QD Series |
RoHS: | Compliant |
Lamp Base Type | Quick Connect |
---|---|
Supply Voltage | 28V |
Lens Shape | Rectangular |
Product Range | 2390QD Series |
RoHS Compliant | Yes |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Incandescent Indicator, Rect, 28V | Newark Electronics |
Where can I find additional details, specifications and documents for a 2390QD4-28V?
Additional datasheets, footprints and schematics for 2390QD4-28V are listed on our Part Details page. You can also find images and similar parts to 2390QD4-28V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2390QD4-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2390QD4-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2390QD4-28V fall under?
The 2390QD4-28V is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 2390QD4-28V when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2390QD4-28V you can contact the distributor directly for product support, shipping queries etc.
Is the 2390QD4-28V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2390QD4-28V have stock available?
Authorised distributors including RS Americas, Relay Specialties and Newark Electronics have stock available or on a lead time for 2390QD4-28V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2390QD4-28V often in real-time on the comparison pages.
What if I can't find stock of 2390QD4-28V?
You can fill out our help required form which you can use to request a quote for 2390QD4-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.