Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bristle Material | - |
---|---|
Handle Type | - |
Handle Material | Plastic |
Overall Length | - |
Width | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Length / Height | 75mm |
External Width | 35mm |
Length | 75mm |
Material | Plastic |
Conductive Brush, Pp, Curved | Newark Electronics |
CONDUCTIVE BRUSH, PP, CURVED | Farnell |
Where can I find additional details, specifications and documents for a 238145?
Additional datasheets, footprints and schematics for 238145 are listed on our Part Details page. You can also find images and similar parts to 238145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 238145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 238145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 238145 fall under?
The 238145 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes.
Can I view similar or alternative parts?
You can view similar parts to 238145 when available in the Anti Static Brushes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 238145 you can contact the distributor directly for product support, shipping queries etc.
Is the 238145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 238145 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 238145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 238145 often in real-time on the comparison pages.
What if I can't find stock of 238145?
You can fill out our help required form which you can use to request a quote for 238145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.