Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bristle Material | - |
---|---|
Handle Type | Angled Handle |
Handle Material | Plastic |
Overall Length | 30mm |
Width | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Length / Height | 30mm |
External Width | 12mm |
Length | 30mm |
Material | Conductive Polypropylene |
Brush, Esd, 12X30Mm, Plastic | Newark Electronics |
CONDUCTIVE BRUSH, PP, ANGLED | Farnell |
Where can I find additional details, specifications and documents for a 238130?
Additional datasheets, footprints and schematics for 238130 are listed on our Part Details page. You can also find images and similar parts to 238130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 238130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 238130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 238130 fall under?
The 238130 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes.
Can I view similar or alternative parts?
You can view similar parts to 238130 when available in the Anti Static Brushes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 238130 you can contact the distributor directly for product support, shipping queries etc.
Is the 238130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 238130 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 238130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 238130 often in real-time on the comparison pages.
What if I can't find stock of 238130?
You can fill out our help required form which you can use to request a quote for 238130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.