Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$156.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$203.83
|
No stock
|
Buy Now | |
Heilind Electronics
from US$214.29
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$241.03
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$228.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$184.95
|
-
|
Buy Now | |
Future Electronics
from US$156.41
|
-
|
Buy Now | |
Avnet America
from US$159.30
|
-
|
Buy Now | |
Boersig
from US$241.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
ANVIL | Heilind Electronics |
Crimpers/Crimping Tools ANVIL | Rapid Electronics |
Anvil |Amp Te Connectivity 238005-1 | Newark Electronics |
Conn Heavy Duty Terminal Blocks 5 POS 12.7mm ST 85A | Avnet America |
Where can I find additional details, specifications and documents for a 238005-1?
Additional datasheets, footprints and schematics for 238005-1 are listed on our Part Details page. You can also find images and similar parts to 238005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 238005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 238005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 238005-1 fall under?
The 238005-1 is listed under Application Tooling > Spare & Wear Tooling.
Can I view similar or alternative parts?
You can view similar parts to 238005-1 when available in the Spare & Wear Tooling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 238005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 238005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 238005-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 238005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 238005-1 often in real-time on the comparison pages.
What if I can't find stock of 238005-1?
You can fill out our help required form which you can use to request a quote for 238005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.