Status: | Unknown |
---|---|
Series: | 2380 Series |
RoHS: | Unknown |
Prices starting from US$2,900.00
Product Range | 2380 Series |
---|---|
Power Rating | 250W |
DC Load Type | Programmable |
Operating Voltage Min | 1.8V |
Operating Voltage Max | 120V |
Operating Current Max | 60A |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Dc Load, Prog, 60A, 0-120V, 250W | Newark Electronics |
DC Electronic Load, 120V, 60A, 250W | RS |
DC LOAD, PROG, 60A, 1.8-120V, 250W | element14 |
Programmable DC Electronic Load, 120V, 60A, 250W | Keithley Instruments 2380-120-60 | RS Americas |
Where can I find additional details, specifications and documents for a 2380-120-60?
Additional datasheets, footprints and schematics for 2380-120-60 are listed on our Part Details page. You can also find images and similar parts to 2380-120-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2380-120-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2380-120-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2380-120-60 fall under?
The 2380-120-60 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 2380-120-60 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2380-120-60 you can contact the distributor directly for product support, shipping queries etc.
Is the 2380-120-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2380-120-60 have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, element14 and Farnell have stock available or on a lead time for 2380-120-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2380-120-60 often in real-time on the comparison pages.
What if I can't find stock of 2380-120-60?
You can fill out our help required form which you can use to request a quote for 2380-120-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.