Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Storage Type | - |
---|---|
External Height - Imperial | 12.68" |
External Height - Metric | 322mm |
External Width - Imperial | - |
External Width - Metric | - |
External Depth - Imperial | - |
External Depth - Metric | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Hoop, For K241 Reel Rack | Newark Electronics |
HOOP, FOR K241 REEL RACK | Farnell |
Where can I find additional details, specifications and documents for a 237675?
Additional datasheets, footprints and schematics for 237675 are listed on our Part Details page. You can also find images and similar parts to 237675 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 237675 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 237675 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 237675 fall under?
The 237675 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Containers.
Can I view similar or alternative parts?
You can view similar parts to 237675 when available in the Anti Static Containers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 237675 you can contact the distributor directly for product support, shipping queries etc.
Is the 237675 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 237675 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 237675.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 237675 often in real-time on the comparison pages.
What if I can't find stock of 237675?
You can fill out our help required form which you can use to request a quote for 237675 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.