Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2376334004,
1191747-3 |
Prices starting from US$1.53
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Fluid Type | Hydraulic Fluid, Water, Gasoline, Lubricating Oil |
Color | Gray |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 3mm, .118in |
Recovered Wall Thickness (Tolerance) | .12mm, .005in |
Expanded Inside Diameter (Min) | 9mm, .354in |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing And Sleeves Rnf-3000-9/3-8-Sp |Raychem Te Connectivity 2376334004 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-3000-9/3-8-SP | Rapid Electronics |
TE Connectivity RNF-3000-9/3-8-SP Heat Shrink Tubing and | Distrelec |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Gray Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-3000-9/3-8-SP | Sager |
Where can I find additional details, specifications and documents for a 2376334004?
Additional datasheets, footprints and schematics for 2376334004 are listed on our Part Details page. You can also find images and similar parts to 2376334004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2376334004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2376334004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2376334004 fall under?
The 2376334004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2376334004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2376334004 you can contact the distributor directly for product support, shipping queries etc.
Is the 2376334004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2376334004 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2376334004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2376334004 often in real-time on the comparison pages.
What if I can't find stock of 2376334004?
You can fill out our help required form which you can use to request a quote for 2376334004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.