Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1191743-8,
237110-000 |
Adhesive Pre-Coating | With |
---|---|
Material Code | 3 |
Material | Semi rigid Modified Polyolefin |
Material Systems Code | 10 |
Connector Length | 2.283 – 2.311in, 58 – 58.7mm |
Connector Width | 13.7mm, .539in |
Adhesive Options | /86 Precoat |
Adhesive Code | 86 |
Adhesive Description | High Performance Pre-Coat Adhesive |
Angle | 90° |
Product Type | Molded Boot |
Molded Part Type | D Subminiature Boot |
Sealable | Yes |
Cable Accessories D-Subminiature Boot Right Angle Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 234A152-3/86-0 | Sager |
Where can I find additional details, specifications and documents for a 237110-000?
Additional datasheets, footprints and schematics for 237110-000 are listed on our Part Details page. You can also find images and similar parts to 237110-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 237110-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 237110-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 237110-000 fall under?
The 237110-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 237110-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 237110-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 237110-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 237110-000 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 237110-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 237110-000 often in real-time on the comparison pages.
What if I can't find stock of 237110-000?
You can fill out our help required form which you can use to request a quote for 237110-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.