Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Metric | M4 |
---|---|
Thread Size - Imperial | - |
Outside Diameter | - |
Product Range | - |
External Depth | 5mm |
External Diameter | 20m |
Material | HSS |
Standard | DIN EN 22568 |
Thread Pitch | 0.7mm |
Die, M4X0.7Mm | Newark Electronics |
DIE, M4X0.7MM | element14 |
Where can I find additional details, specifications and documents for a 237-040?
Additional datasheets, footprints and schematics for 237-040 are listed on our Part Details page. You can also find images and similar parts to 237-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 237-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 237-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 237-040 fall under?
The 237-040 is listed under Tools & Maintenance > Hand Tools > Taps Dies & Extraction.
Can I view similar or alternative parts?
You can view similar parts to 237-040 when available in the Taps Dies & Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 237-040 you can contact the distributor directly for product support, shipping queries etc.
Is the 237-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 237-040 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 237-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 237-040 often in real-time on the comparison pages.
What if I can't find stock of 237-040?
You can fill out our help required form which you can use to request a quote for 237-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.