Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.40
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$34.95
|
118
in stock
|
Buy Now | |
element14
from US$94.02
|
118
in stock
|
Buy Now | |
Farnell
from US$37.71
|
118
in stock
|
Buy Now | |
RS Americas
from US$38.03
|
20
in stock
|
Buy Now | |
Toby Electronics
from US$5.15
|
19
in stock
|
Buy Now | |
Future Electronics
from US$39.15
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Lead Length | 10ft |
---|---|
Ground Cord Colour | Grey |
Ground Terminals | - |
End To Ground Resistance | 1Mohm |
Product Range | - |
Colour | Gray |
COIL CORD, DUAL CONDUCTOR MONO PLUG 3M | RS |
Grounding Cord | Newark Electronics |
Wrist Strap, Dual Conductor, 10 Coiled Cord, 3.4mm Straight Plug, 2300 Series | SCS 2370 | RS Americas |
2300 Series 10 ft (3 m) Straight Dual Conductor Coil Cord | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2370.?
Additional datasheets, footprints and schematics for 2370. are listed on our Part Details page. You can also find images and similar parts to 2370. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2370. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2370. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2370. fall under?
The 2370. is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > ESD Grounding Cords.
Can I view similar or alternative parts?
You can view similar parts to 2370. when available in the ESD Grounding Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2370. you can contact the distributor directly for product support, shipping queries etc.
Is the 2370. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2370. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2370..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2370. often in real-time on the comparison pages.
What if I can't find stock of 2370.?
You can fill out our help required form which you can use to request a quote for 2370. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.