Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotational Speed Max | - |
---|---|
Overall Length | - |
Coupling Material | Acetal |
Coupling Body Size | 33 |
Bore Size | - |
Torque | - |
External Diameter | 33mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Material | Actel |
Material | Acetal |
Rotational Speed | 3000rpm |
TORQUE DISC, SIZE 33, PK4 | element14 |
Where can I find additional details, specifications and documents for a 236P33.F?
Additional datasheets, footprints and schematics for 236P33.F are listed on our Part Details page. You can also find images and similar parts to 236P33.F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 236P33.F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 236P33.F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 236P33.F fall under?
The 236P33.F is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 236P33.F when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 236P33.F you can contact the distributor directly for product support, shipping queries etc.
Is the 236P33.F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 236P33.F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 236P33.F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 236P33.F often in real-time on the comparison pages.
What if I can't find stock of 236P33.F?
You can fill out our help required form which you can use to request a quote for 236P33.F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.