236ABXP-200-120VAC Relays by Struthers-Dunn

TIME DELAY RELAY, DPDT, 200S, 120VAC

Status: Unknown
Series: 236 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,902.48

Distributor Stock
Logo for Newark
Newark
from US$1,902.48
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 28VDC
Time Min 2s
Time Max 200s
Product Range 236 Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 120VAC
RoHS Compliant No

Alternative Descriptions

Time Delay Relay, Dpdt, 200S, 120Vac | Newark Electronics
Timer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 236ABXP-200-120VAC?

Additional datasheets, footprints and schematics for 236ABXP-200-120VAC are listed on our Part Details page. You can also find images and similar parts to 236ABXP-200-120VAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 236ABXP-200-120VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 236ABXP-200-120VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 236ABXP-200-120VAC fall under?

The 236ABXP-200-120VAC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 236ABXP-200-120VAC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 236ABXP-200-120VAC you can contact the distributor directly for product support, shipping queries etc.

Is the 236ABXP-200-120VAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 236ABXP-200-120VAC have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 236ABXP-200-120VAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 236ABXP-200-120VAC often in real-time on the comparison pages.

What if I can't find stock of 236ABXP-200-120VAC?

You can fill out our help required form which you can use to request a quote for 236ABXP-200-120VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay