Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.32
|
No stock
|
Buy Now |
Transducer Function | - |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | - |
Sound Level Distance | - |
Resonant Frequency | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Angle | 15° |
Beam Divergence | 15° |
Capacitance | 530pF |
External Diameter | 13mm |
External Length / Height | 15mm |
Frequency | 235kHz |
Height | 15mm |
Input Voltage | 50V |
Lead Length | 9.3mm |
Material | Aluminium |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Sensitivity | -73 dB |
TRANSMITTER, ULTRASONIC, 235KHZ, 13MM | Farnell |
Where can I find additional details, specifications and documents for a 235AC130?
Additional datasheets, footprints and schematics for 235AC130 are listed on our Part Details page. You can also find images and similar parts to 235AC130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 235AC130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 235AC130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 235AC130 fall under?
The 235AC130 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 235AC130 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 235AC130 you can contact the distributor directly for product support, shipping queries etc.
Is the 235AC130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 235AC130 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 235AC130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 235AC130 often in real-time on the comparison pages.
What if I can't find stock of 235AC130?
You can fill out our help required form which you can use to request a quote for 235AC130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.