Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Applicator & Product Style | High Voltage |
---|---|
Split Cycle | Yes |
Stripping | No |
Splice | Yes |
Crimp Quality Monitor | No |
Operating Voltage | 380-420 VAC, 50/60 Hz, Three Phase Current |
Region | Worldwide |
Tooling, Hv-20 Term, W/ Side Fd, 200V | TE Connectivity 2358698-2 | RS Americas |
High Voltage Terminator with Side Feed Guarding 200V | Avnet America |
Where can I find additional details, specifications and documents for a 2358698-2?
Additional datasheets, footprints and schematics for 2358698-2 are listed on our Part Details page. You can also find images and similar parts to 2358698-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2358698-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2358698-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2358698-2 fall under?
The 2358698-2 is listed under Application Tooling > Benchtop Crimping & Wire Stripping Machines.
Can I view similar or alternative parts?
You can view similar parts to 2358698-2 when available in the Benchtop Crimping & Wire Stripping Machines range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2358698-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2358698-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2358698-2 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 2358698-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2358698-2 often in real-time on the comparison pages.
What if I can't find stock of 2358698-2?
You can fill out our help required form which you can use to request a quote for 2358698-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.