Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Tape Width | 12.7mm |
---|---|
For Use With | 240SE & 244RS |
Colour | Black/White |
External Width | 0.5" |
Pack Quantity | 1 |
RoHS Compliant | Yes |
Computers | Newark Electronics |
Where can I find additional details, specifications and documents for a 2357-516?
Additional datasheets, footprints and schematics for 2357-516 are listed on our Part Details page. You can also find images and similar parts to 2357-516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2357-516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2357-516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2357-516 fall under?
The 2357-516 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 2357-516 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2357-516 you can contact the distributor directly for product support, shipping queries etc.
Is the 2357-516 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2357-516 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2357-516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2357-516 often in real-time on the comparison pages.
What if I can't find stock of 2357-516?
You can fill out our help required form which you can use to request a quote for 2357-516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.