Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.20
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$72.68
|
142
in stock
|
Buy Now | |
Distrelec
from US$70.48
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$16.50
|
18
in stock
|
Buy Now | |
element14
from US$52.01
|
6
in stock
|
Buy Now | |
Future Electronics
from US$50.12
|
-
|
Buy Now | |
Avnet America
from US$45.09
|
-
|
Buy Now | |
RS Americas
from US$58.78
|
-
|
Buy Now |
Port Matrix Configuration | 2 x 4 |
---|---|
Number of Positions | 160 |
Number of Ports | 8 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Tail Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Tail Length | .071in, 1.8mm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 28Gb/s |
Centerline (Pitch) | 14.25mm, .56in |
Cage Material | Stainless Steel |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Pluggable I/O Applications | Standard |
Heat Sink Compatible | No |
Circuit Application | Signal |
For Use With Pluggable I/O Products | zSFP+ Cable Assembly |
Comment | Integrated press-fit connector |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Packaging Method | Box & Tray |
Pluggable I/O Accessory Type | Dust & EMI Cover |
Product Type | Cage Assembly with Integrated Connector |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | zSFP+ Stacked Belly to Belly |
Integrated Lightpipes | No |
Cage Type | Stacked |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pluggable Terminal Blocks zSFP+ Stacked Belly | Rapid Electronics |
TE Connectivity zSFP+ STACKED BELLY TO BELLY 2X4 RECPT P | Distrelec |
Zsfp+ Connector, Rcpt, 160Pos, Press Fit | Newark Electronics |
ZSFP+ CONNECTOR, RCPT, 160POS, PRESS FIT | element14 |
Conn Stacked zSFP RCP 160 POS Press Fit RA Through Hole Box/Tray | Avnet America |
zSFP STACKED BELLY TO BELLY, 2X4 RECPT | TE Connectivity 2357514-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2357514-1?
Additional datasheets, footprints and schematics for 2357514-1 are listed on our Part Details page. You can also find images and similar parts to 2357514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2357514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2357514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2357514-1 fall under?
The 2357514-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2357514-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2357514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2357514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2357514-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2357514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2357514-1 often in real-time on the comparison pages.
What if I can't find stock of 2357514-1?
You can fill out our help required form which you can use to request a quote for 2357514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.