Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.256g |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 22 â 10AWG, 3248 â 13100CMA, .3 â 6mm² |
Wire Insulation Diameter (Max) | .375in, 9.53mm |
Marking | ECN |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | ECN-300V, 105°C. |
Packaging Method | Tape Mounted |
Packaging Quantity | 1500 |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Serrated | No |
Insulated | Yes |
Operating Temperature Range | 105°C |
SPLICE,N CE 22-10 Splice Type: Closed End Splice Wire Size: 22 â 10 AWG Wire Size: .3 â 6 mm² Sealable: No Compatible Insulation Diameter Range: .375 in Closed End Splice 22 â 10 AWG .3 â 6 mm² | Electrical Wire Splice | Part Number: 2-35653-1 | Internal Number: 2-35653-1 | TE Connectivity | TE Store |
Splice,n Ce 22-10 Rohs Compliant: Yes |Amp Te Connectivity 2-35653-1 | Newark Electronics |
Splice Terminal 10-22AWG 19.69mm 11.25mm Tin T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-35653-1?
Additional datasheets, footprints and schematics for 2-35653-1 are listed on our Part Details page. You can also find images and similar parts to 2-35653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35653-1 fall under?
The 2-35653-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-35653-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35653-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-35653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35653-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35653-1?
You can fill out our help required form which you can use to request a quote for 2-35653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.