Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.75
|
No stock
|
Buy Now | |
Rapid Electronics
from US$19.12
|
1,257
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
1,257
in stock
|
Buy Now | |
Distrelec
from US$18.56
|
1,257
in stock
|
Buy Now | |
Farnell
from US$19.80
|
1,008
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
118
in stock
|
Buy Now | |
Future Electronics
from US$16.83
|
-
|
Buy Now | |
Avnet America
from US$14.67
|
-
|
Buy Now | |
RS Americas
from US$24.01
|
-
|
Buy Now | |
Boersig
from US$19.69
|
-
|
Buy Now | |
TE Store
from US$23.29
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Number of Columns | 6 |
Number of Power Positions | 48 |
Board-to-Board Configuration | Vertical |
Number of Positions | 48 |
Number of Pairs | 24 |
Pairs per Column | 4 |
Number of Ground Positions | 30 |
Number of Signal Positions | 48 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .4A |
Contact Shape & Form | Dual Beam |
Row-to-Row Spacing | 2.5mm, .098in |
Impedance | 92Ω |
Operating Voltage | 80VAC |
Housing Color | Black |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | 3.9mm, .154in |
Housing Material | LCP (Liquid Crystal Polymer) |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Guide Hardware | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Keyed |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Durability Rating | 200Cycles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Module Type | Center |
Connector & Contact Terminates To | Printed Circuit Board |
Post Type | Through Hole - Press-Fit |
Product Type | Connector |
Connector Type | Receptacle |
Connector System | Board-to-Board |
Data Rate | 56Gb/s |
Number of Differential Pairs per Column | 8 |
Differential Impedance | 92Ω |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
RA REC ASSY 4X6 92OHM PIR WHISPER R | Rapid Electronics |
TE Connectivity - AMP RA REC ASSY 4X6 92OHM PIR WHISPER R | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Backplane Conn, Rcpt, 48Pos, 3.9Mm | Newark Electronics |
Backplane Connector Receptacle 48Signal/30Ground Position 2.5mm Right Angle Press Fit Through Hole | Avnet America |
RA REC ASSY 4X6, 92OHM PIR WHISPER R | TE Connectivity 2356429-1 | RS Americas |
RA REC ASSY 4X6, 92OHM PIR WHISPER R Number of Positions: 48 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 48 2.5 mm .098" With | Part Number: 2356429-1 | Internal Number: 2356429-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2356429-1?
Additional datasheets, footprints and schematics for 2356429-1 are listed on our Part Details page. You can also find images and similar parts to 2356429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2356429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2356429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2356429-1 fall under?
The 2356429-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2356429-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2356429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2356429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2356429-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2356429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2356429-1 often in real-time on the comparison pages.
What if I can't find stock of 2356429-1?
You can fill out our help required form which you can use to request a quote for 2356429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.