Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$19.57
|
1,205
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
1,205
in stock
|
Buy Now | |
Farnell
from US$20.25
|
992
in stock
|
Buy Now | |
Newark Electronics
from US$19.93
|
187
in stock
|
Buy Now | |
TE Store
from US$20.70
|
7
in stock
|
Buy Now | |
Future Electronics
from US$17.54
|
-
|
Buy Now | |
Avnet America
from US$15.28
|
-
|
Buy Now | |
RS Americas
from US$24.48
|
-
|
Buy Now | |
Boersig
from US$20.52
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Columns | 4 |
Number of Power Positions | 32 |
PCB Mount Orientation | Right Angle |
Number of Positions | 32 |
Number of Pairs | 16 |
Number of Ground Positions | 20 |
Pairs per Column | 4 |
Number of Rows | 4 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 32 |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Selective Tin |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | .4A |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .098in, 2.5mm |
Operating Voltage | 80VAC |
Impedance | 92Ω |
Housing Color | Black |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | .154in, 3.9mm |
Housing Material | LCP - GF (Liquid Crystal Polymer) |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Guide Hardware | Without |
Mating Retention | Without |
Durability Rating | 200Cycles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Module Type | Center |
Connector & Contact Terminates To | Printed Circuit Board |
Post Type | Through Hole - Press-Fit |
Product Type | Connector |
Connector Type | Receptacle |
Connector System | Board-to-Board |
Number of Differential Pairs per Column | 8 |
Data Rate | 56Gb/s |
Differential Impedance | 92Ω |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
RA REC ASSY 4X4 92OHM PIR WHISPER R | Rapid Electronics |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Backplane Conn, Rcpt, 32Pos, 3.9Mm | Newark Electronics |
RA REC ASSY 4X4, 92OHM PIR WHISPER R Number of Positions: 32 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 32 2.5 mm .098" With | Part Number: 2356426-1 | Internal Number: 2356426-1 | TE Connectivity | TE Store |
Backplane Connector Receptacle 32Signal/20Ground Position 2.5mm Right Angle Press Fit Through Hole | Avnet America |
RA REC ASSY 4X4, 92OHM PIR WHISPER R | TE Connectivity 2356426-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2356426-1?
Additional datasheets, footprints and schematics for 2356426-1 are listed on our Part Details page. You can also find images and similar parts to 2356426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2356426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2356426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2356426-1 fall under?
The 2356426-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2356426-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2356426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2356426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2356426-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 2356426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2356426-1 often in real-time on the comparison pages.
What if I can't find stock of 2356426-1?
You can fill out our help required form which you can use to request a quote for 2356426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.