Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .5mm, .02in |
---|---|
Connector Profile | Standard |
Stackable | No |
Number of Rows | 1 |
Board-to-Board Configuration | Vertical |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Mating Post Length | .157in, 4mm |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 19.69µin, .5µm |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | .472in, 12mm |
Connector Width | .079in, 2mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PA9T GF |
Housing Color | Black |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL |
Circuit Application | Signal |
Assembly Process Feature | Without Pick and Place Cover |
Packaging Method | Box |
実装方法 | Box |
Header Type | Breakaway |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.8mm, .11in |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
High Temperature Compatible | Yes |
6P,2MM,BRK HDR,SRVT,2.8,0.76AU,BOX PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 2355186-6 | Internal Number: 2355186-6 | TE Connectivity | TE Store |
Connector Unshrouded Header 6 Position 2mm Solder Straight Box | Avnet America |
Connector, 6P,2MM, BRK HDR, SRVT,2.8,0.76AU, BOX | TE Connectivity 2355186-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2355186-6?
Additional datasheets, footprints and schematics for 2355186-6 are listed on our Part Details page. You can also find images and similar parts to 2355186-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2355186-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2355186-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2355186-6 fall under?
The 2355186-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2355186-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2355186-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2355186-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2355186-6 have stock available?
Authorised distributors including Chip One Stop, TE Store, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2355186-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2355186-6 often in real-time on the comparison pages.
What if I can't find stock of 2355186-6?
You can fill out our help required form which you can use to request a quote for 2355186-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.