Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.60
|
5,355
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
5,355
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
5,355
in stock
|
Buy Now | |
Farnell
from US$0.76
|
4,300
in stock
|
Buy Now | |
TE Store
from US$0.76
|
595
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now |
Post Size | .5mm, .02in |
---|---|
Connector Profile | Standard |
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Board-to-Board Configuration | Vertical |
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Mating Post Length | 4mm, .157in |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Underplating Material Thickness | 19.69µin, .5µm |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Connector Width | 2mm, .079in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 8mm, .315in |
Operating Voltage | 125VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Material | PA9T GF |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Assembly Process Feature | Without Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Termination Post & Tail Length | 2.8mm, .11in |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connectors 4P 2MM BRK HDR SRVT 2.8 0.76AU BOX | Rapid Electronics |
TE Connectivity - AMP 4P2MMBRK HDRSRVT2.80.76AUBOX | Distrelec |
PIN HEADERS | Farnell |
4P,2MM,BRK HDR,SRVT,2.8,0.76AU,BOX PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 2355186-4 | Internal Number: 2355186-4 | TE Connectivity | TE Store |
Connector Unshrouded Header 4 Position 2mm Solder Straight Box | Avnet America |
Connector, 4P,2MM, BRK HDR, SRVT,2.8,0.76AU, BOX | TE Connectivity 2355186-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2355186-4?
Additional datasheets, footprints and schematics for 2355186-4 are listed on our Part Details page. You can also find images and similar parts to 2355186-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2355186-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2355186-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2355186-4 fall under?
The 2355186-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2355186-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2355186-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2355186-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2355186-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2355186-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2355186-4 often in real-time on the comparison pages.
What if I can't find stock of 2355186-4?
You can fill out our help required form which you can use to request a quote for 2355186-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.