Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$194.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$715.13
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$690.87
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$598.00
|
19
in stock
|
Buy Now | |
Distrelec
from US$1,084.47
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$194.07
|
3
in stock
|
Buy Now | |
element14
from US$775.05
|
3
in stock
|
Buy Now | |
RS Americas
from US$713.16
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Number of Ports | 1 |
---|---|
Ethernet Switch Dimensions | 125 (W) x 65 (D) x196 (H)mm |
Ethernet Speed | 1000BASE-TXMb/s |
PoE Power Budget per Port | 25W |
EN50155 Approved | Yes |
IP Rating | IP40 |
Mounting Type | Wall |
Number of PoE Ports | 1 |
Ethernet Switch Connector Type | M12-A8 |
PoE Support | Yes |
Switch Management Type | Unmanaged |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Power over Ethernet-PoE PoE Splitter 24VDC out | Rapid Electronics |
TE Connectivity POE SPLITTER 24VDC OUT Ethernet Modules | Distrelec |
SPLITTERS COMPUTER PRODUCTS | Farnell |
Gigabit En50155 Poe Splitter | Newark Electronics |
GIGABIT EN50155 POE SPLITTER | element14 |
Ethernet Module | RS Americas |
POE Splitter 1000Mbps Wall Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2355173-2?
Additional datasheets, footprints and schematics for 2355173-2 are listed on our Part Details page. You can also find images and similar parts to 2355173-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2355173-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2355173-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2355173-2 fall under?
The 2355173-2 is listed under Relays, Contactors & Switches > Switches > Ethernet Switches.
Can I view similar or alternative parts?
You can view similar parts to 2355173-2 when available in the Ethernet Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2355173-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2355173-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2355173-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2355173-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2355173-2 often in real-time on the comparison pages.
What if I can't find stock of 2355173-2?
You can fill out our help required form which you can use to request a quote for 2355173-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.