Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.70
|
10
in stock
|
Buy Now | |
RS
from US$498.81
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$58.73
|
10
in stock
|
Buy Now | |
element14
from US$94.19
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.72
|
8
in stock
|
Buy Now | |
RS Americas
from US$438.39
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$54.59
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now |
Wipe Material | Polyester |
---|---|
Wipe Width | 228.6mm |
Wipe Length | 228.6mm |
Product Range | - |
Accessory Type | TechClean Wipe |
Colour | White |
Dispensing Method | Wipe |
Pack Quantity | 100 |
Techclean Purwipe Cleaning Wipes | Newark Electronics |
Cleaning cloth: cloth | Transfer Multisort Elektronik |
Wipe, Low-linting | Carlton-Bates |
Techspray Cleaning Wipes, 230 x 230mm, ISO 5 / ISO 4, 100 | Distrelec |
Where can I find additional details, specifications and documents for a 2355-100?
Additional datasheets, footprints and schematics for 2355-100 are listed on our Part Details page. You can also find images and similar parts to 2355-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2355-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2355-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2355-100 fall under?
The 2355-100 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 2355-100 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2355-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2355-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2355-100 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2355-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2355-100 often in real-time on the comparison pages.
What if I can't find stock of 2355-100?
You can fill out our help required form which you can use to request a quote for 2355-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.