Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.39
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$8.59
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$8.15
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
100
in stock
|
Buy Now | |
Future Electronics
from US$7.68
|
-
|
Buy Now | |
Avnet America
from US$7.13
|
-
|
Buy Now | |
RS Americas
from US$12.54
|
-
|
Buy Now | |
Farnell
from US$7.59
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 16 |
Number of Power Positions | 16 |
Configuration | Double-Ended |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Overall Outside Cable Diameter | .051in, 1.29mm |
Wire Size | 16AWG |
Housing Material | Thermoplastic |
Housing Color | Black |
Cable Assembly Length | .1m, .328ft |
Connector Type (End B) | Power Connector |
Cable Assembly Type | Power |
Shielded | No |
Cable Assembly Category | Power |
Connector Type (End A) | Power Connector |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Specialized Cables ELCON Micro 2x8 CA | Rapid Electronics |
Cable Assy, 16Pos, Wtb Rcpt-Rcpt, 100Mm | Newark Electronics |
ELCON Micro 2x8 Wire to Board Housing | RS |
16 (Power) Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm | Future Electronics |
Cable Assembly Double Ended 16 Position 16 AWG 0.1m Straight Black | Avnet America |
Cable, ELCON Mirco 2x8 CA | TE Connectivity 2354173-1 | RS Americas |
CABLE ASSY, 16POS, WTB RCPT-RCPT, 100MM | Farnell |
Where can I find additional details, specifications and documents for a 2354173-1?
Additional datasheets, footprints and schematics for 2354173-1 are listed on our Part Details page. You can also find images and similar parts to 2354173-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2354173-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2354173-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2354173-1 fall under?
The 2354173-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2354173-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2354173-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2354173-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2354173-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 2354173-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2354173-1 often in real-time on the comparison pages.
What if I can't find stock of 2354173-1?
You can fill out our help required form which you can use to request a quote for 2354173-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.