Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,344.99
Number of Ports | 24 |
---|---|
Ethernet Switch Dimensions | 125 (W) x 65 (D) x196 (H)mm |
Ethernet Speed | 1000BASE-TXMb/s |
Input Voltage | 12 – 55VDC |
PoE Power Budget per Port | 120W |
IP Rating | IP30 |
Link Aggregation Control Protocol (LACP) | Yes |
EN50155 Approved | Yes |
Mounting Type | Wall |
Number of PoE Ports | 16 |
Ethernet Switch Connector Type | M12-A8 |
Bypass Function | Yes |
Dual Power Input | Yes |
Switch Management Type | Managed |
PoE Support | Yes |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Ethernet Module, M12 A-Code X 24, Wall | Newark Electronics |
Ethernet Modules 24p man POE switch 1Gb 24V | Rapid Electronics |
Ethernet Switch 24 Port 1Gbps | Avnet America |
Where can I find additional details, specifications and documents for a 2352905-1?
Additional datasheets, footprints and schematics for 2352905-1 are listed on our Part Details page. You can also find images and similar parts to 2352905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2352905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2352905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2352905-1 fall under?
The 2352905-1 is listed under Relays, Contactors & Switches > Switches > Ethernet Switches.
Can I view similar or alternative parts?
You can view similar parts to 2352905-1 when available in the Ethernet Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2352905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2352905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2352905-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2352905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2352905-1 often in real-time on the comparison pages.
What if I can't find stock of 2352905-1?
You can fill out our help required form which you can use to request a quote for 2352905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.