Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Ports | 12 |
---|---|
Ethernet Switch Dimensions | 260 (W0 x 89.6 (D) x 216 (H)mm |
Input Voltage | 72 – 110VDC |
PoE Power Budget per Port | 90W |
Ethernet Speed | 1000BASE-TXMb/s |
EN50155 Approved | Yes |
IP Rating | IP30 |
Link Aggregation Control Protocol (LACP) | Yes |
Mounting Type | Wall |
PoE Support | Yes |
Switch Management Type | Managed |
Ethernet Switch Connector Type | M12 X-Code |
Dual Power Input | No |
Bypass Function | Yes |
Number of PoE Ports | 8 |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Ethernet Switch 12 Port 1Gbps | Avnet America |
Where can I find additional details, specifications and documents for a 2352901-4?
Additional datasheets, footprints and schematics for 2352901-4 are listed on our Part Details page. You can also find images and similar parts to 2352901-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2352901-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2352901-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2352901-4 fall under?
The 2352901-4 is listed under Relays, Contactors & Switches > Switches > Ethernet Switches.
Can I view similar or alternative parts?
You can view similar parts to 2352901-4 when available in the Ethernet Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2352901-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2352901-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2352901-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2352901-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2352901-4 often in real-time on the comparison pages.
What if I can't find stock of 2352901-4?
You can fill out our help required form which you can use to request a quote for 2352901-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.